Vishay Intertechnology, Inc. RES 5.12K OHM 1W 0.1% AXIAL CMF605K1200BER6

Description
RES 5.12Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.12Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.12K OHM 1W 0.1% AXIAL - CMF605K1200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.12K OHM 1W 0.1% AXIAL
CMF605K1200BER6
RES 5.12K OHM 1W 0.1% AXIAL CMF605K1200BER6
RES 5.12Kohm 1W 0.1% AXIAL

RES 5.12Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K1200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1200BER6-ND
Through Hole Resistors CMF605K1200BER6-ND
5.12 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.12 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5.12 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5.12 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1516
Cmf60, 5.12 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1516
CMF60, 5.12 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 5.12 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K1200BER6 CMF605K1200BER6-ND 42C1516
Product Name RES 5.12K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 5.12 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details