Vishay Intertechnology, Inc. RES 5.11K OHM 1W 1% AXIAL CMF605K1100FKR6

Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 1% AXIAL - CMF605K1100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 1% AXIAL
CMF605K1100FKR6
RES 5.11K OHM 1W 1% AXIAL CMF605K1100FKR6
RES 5.11Kohm 1W 1% AXIAL

RES 5.11Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K1100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1100FKR6-ND
Through Hole Resistors CMF605K1100FKR6-ND
5.11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1513
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1513
Resistor,Metal Film,51.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,51.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K1100FKR6 CMF605K1100FKR6-ND 42C1513
Product Name RES 5.11K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details