Vishay Intertechnology, Inc. Metal Film Resistors - CMF605K1100CEEK

Description
Metal Film Resistors - Through Hole CMF-60 5.11K .25% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 5.11K .25% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF605K1100CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF605K1100CEEK
Metal Film Resistors - CMF605K1100CEEK
Metal Film Resistors - Through Hole CMF-60 5.11K .25% T-9 EK e3

Metal Film Resistors - Through Hole CMF-60 5.11K .25% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF605K1100CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1100CEEK-ND
Through Hole Resistors CMF605K1100CEEK-ND
5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K1100CEEK CMF605K1100CEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details