Vishay Intertechnology, Inc. RES 5.11K OHM 1W 0.25% AXIAL CMF605K1100CEEB

Description
RES 5.11Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 0.25% AXIAL - CMF605K1100CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 0.25% AXIAL
CMF605K1100CEEB
RES 5.11K OHM 1W 0.25% AXIAL CMF605K1100CEEB
RES 5.11Kohm 1W 0.25% AXIAL

RES 5.11Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K1100CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1100CEEB-ND
Through Hole Resistors CMF605K1100CEEB-ND
5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K1100CEEB CMF605K1100CEEB-ND
Product Name RES 5.11K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details