Vishay Intertechnology, Inc. RES 5.11K OHM 1W 0.25% AXIAL CMF605K1100CEBF

Description
RES 5.11Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 0.25% AXIAL - CMF605K1100CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 0.25% AXIAL
CMF605K1100CEBF
RES 5.11K OHM 1W 0.25% AXIAL CMF605K1100CEBF
RES 5.11Kohm 1W 0.25% AXIAL

RES 5.11Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K1100CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1100CEBF-ND
Through Hole Resistors CMF605K1100CEBF-ND
5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C1505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C1505
Resistor,metal Film,51.1Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C1505
Resistor,Metal Film,51.1KOhms,500WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,51.1KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K1100CEBF CMF605K1100CEBF-ND 42C1505
Product Name RES 5.11K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,51.1Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details