Vishay Intertechnology, Inc. Through Hole Resistors CMF605K1100BHR6

Description
5.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605K1100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1100BHR6-ND
Through Hole Resistors CMF605K1100BHR6-ND
5.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1W 0.1% AXIAL - CMF605K1100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 0.1% AXIAL
CMF605K1100BHR6
RES 5.11K OHM 1W 0.1% AXIAL CMF605K1100BHR6
RES 5.11Kohm 1W 0.1% AXIAL

RES 5.11Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,51.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1503
Resistor,metal Film,51.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1503
Resistor,Metal Film,51.1KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,51.1KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K1100BHR6-ND CMF605K1100BHR6 42C1503
Product Name Through Hole Resistors RES 5.11K OHM 1W 0.1% AXIAL Resistor,metal Film,51.1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details