Vishay Intertechnology, Inc. RES 5K OHM 1W 0.1% AXIAL CMF605K0000BHBF

Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1W 0.1% AXIAL - CMF605K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1W 0.1% AXIAL
CMF605K0000BHBF
RES 5K OHM 1W 0.1% AXIAL CMF605K0000BHBF
RES 5Kohm 1W 0.1% AXIAL

RES 5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K0000BHBF-ND
Through Hole Resistors CMF605K0000BHBF-ND
5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K0000BHBF CMF605K0000BHBF-ND
Product Name RES 5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details