Vishay Intertechnology, Inc. RES 5K OHM 1W 0.1% AXIAL CMF605K0000BER6

Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1W 0.1% AXIAL - CMF605K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1W 0.1% AXIAL
CMF605K0000BER6
RES 5K OHM 1W 0.1% AXIAL CMF605K0000BER6
RES 5Kohm 1W 0.1% AXIAL

RES 5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K0000BER6-ND
Through Hole Resistors CMF605K0000BER6-ND
5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1494
Cmf60, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1494
CMF60, 5 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K0000BER6 CMF605K0000BER6-ND 42C1494
Product Name RES 5K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details