Vishay Intertechnology, Inc. RES 5K OHM 1W 0.1% AXIAL CMF605K0000BEEB

Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1W 0.1% AXIAL - CMF605K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1W 0.1% AXIAL
CMF605K0000BEEB
RES 5K OHM 1W 0.1% AXIAL CMF605K0000BEEB
RES 5Kohm 1W 0.1% AXIAL

RES 5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K0000BEEB-ND
Through Hole Resistors CMF605K0000BEEB-ND
5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K0000BEEB CMF605K0000BEEB-ND
Product Name RES 5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details