Vishay Intertechnology, Inc. Metal Film Resistors - CMF6059R000FKR6

Description
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6059R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6059R000FKR6
Metal Film Resistors - CMF6059R000FKR6
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 RE6

Metal Film Resistors - Through Hole CMF-60 59 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF6059R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6059R000FKR6-ND
Through Hole Resistors CMF6059R000FKR6-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6059R000FKR6 CMF6059R000FKR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details