Vishay Intertechnology, Inc. Metal Film Resistors - CMF6059R000FKBF

Description
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6059R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6059R000FKBF
Metal Film Resistors - CMF6059R000FKBF
Metal Film Resistors - Through Hole CMF-60 59 1% T-1 B14

Metal Film Resistors - Through Hole CMF-60 59 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF6059R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6059R000FKBF-ND
Through Hole Resistors CMF6059R000FKBF-ND
59 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6059R000FKBF CMF6059R000FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers