Vishay Intertechnology, Inc. Through Hole Resistors CMF60582R00BHR6

Description
582 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
582 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60582R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60582R00BHR6-ND
Through Hole Resistors CMF60582R00BHR6-ND
582 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

582 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60582R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60582R00BHR6
Metal Film Resistors - CMF60582R00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 582 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 582 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1756
Cmf60, 582 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1756
CMF60, 582 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 582 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60582R00BHR6-ND CMF60582R00BHR6 42C1756
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 582 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 582 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details