Vishay Intertechnology, Inc. Through Hole Resistors CMF6057K600BHEB70

Description
57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6057K600BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6057K600BHEB70-ND
Through Hole Resistors CMF6057K600BHEB70-ND
57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6K OHM 1W 0.1% AXIAL - CMF6057K600BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 0.1% AXIAL
CMF6057K600BHEB70
RES 57.6K OHM 1W 0.1% AXIAL CMF6057K600BHEB70
RES 57.6Kohm 1W 0.1% AXIAL

RES 57.6Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6057K600BHEB70-ND CMF6057K600BHEB70
Product Name Through Hole Resistors RES 57.6K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details