Vishay Intertechnology, Inc. RES 57.6K OHM 1W 0.1% AXIAL CMF6057K600BHEA70

Description
RES 57.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1W 0.1% AXIAL - CMF6057K600BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 0.1% AXIAL
CMF6057K600BHEA70
RES 57.6K OHM 1W 0.1% AXIAL CMF6057K600BHEA70
RES 57.6Kohm 1W 0.1% AXIAL

RES 57.6Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6057K600BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6057K600BHEA70-ND
Through Hole Resistors CMF6057K600BHEA70-ND
57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6057K600BHEA70 CMF6057K600BHEA70-ND
Product Name RES 57.6K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details