575 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
CMF60, 575 Ohm, +/- 0.1 Percent, 50 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60575R00BHR6-ND | CMF60575R00BHR6 | 42C1754 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cmf60, 575 Ohm, +/0.1 Percent, 50 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 575 ohms |