Vishay Intertechnology, Inc. Metal Film Resistors - CMF6056R800FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6056R800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6056R800FKR6
Metal Film Resistors - CMF6056R800FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6056R800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R800FKR6-ND
Through Hole Resistors CMF6056R800FKR6-ND
56.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1724
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1724
Resistor,Metal Film,56.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,56.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056R800FKR6 CMF6056R800FKR6-ND 42C1724
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 56.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details