Vishay Intertechnology, Inc. RES 56.2 OHM 1W 1% AXIAL CMF6056R200FKEA

Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1W 1% AXIAL - CMF6056R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% AXIAL
CMF6056R200FKEA
RES 56.2 OHM 1W 1% AXIAL CMF6056R200FKEA
RES 56.2ohm 1W 1% AXIAL

RES 56.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R200FKEA-ND
Through Hole Resistors CMF6056R200FKEA-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6056R200FKEA CMF6056R200FKEA-ND
Product Name RES 56.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers