Vishay Intertechnology, Inc. RES 56.2 OHM 1W 1% AXIAL CMF6056R200FHEK

Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1W 1% AXIAL - CMF6056R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% AXIAL
CMF6056R200FHEK
RES 56.2 OHM 1W 1% AXIAL CMF6056R200FHEK
RES 56.2ohm 1W 1% AXIAL

RES 56.2ohm 1W 1% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1356674-CMF6056R200FHEK - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1356674-CMF6056R200FHEK
Resistors - Through Hole Resistors 1356674-CMF6056R200FHEK
Win Source Part Number: 1356674-CMF6056R200F HEK Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CMF Package: Bulk Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF60 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 56.2 Ohms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1356674-CMF6056R200FHEK
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CMF
Package: Bulk
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CMF60
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 56.2 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - CMF6056R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R200FHEK-ND
Through Hole Resistors CMF6056R200FHEK-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 111244523 - Radwell International
Willingboro, NJ, United States
Resistor
111244523
Resistor 111244523
RESISTOR, AXIAL, METAL FILM, 1W, 56.2 OHMS, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1W, 56.2 OHMS, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6056R200FHEK 1356674-CMF6056R200FHEK CMF6056R200FHEK-ND 111244523
Product Name RES 56.2 OHM 1W 1% AXIAL Resistors - Through Hole Resistors Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details