Vishay Intertechnology, Inc. RES 56 OHM 1W 2% AXIAL CMF6056R000GNEA

Description
RES 56ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1W 2% AXIAL - CMF6056R000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1W 2% AXIAL
CMF6056R000GNEA
RES 56 OHM 1W 2% AXIAL CMF6056R000GNEA
RES 56ohm 1W 2% AXIAL

RES 56ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056R000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R000GNEA-ND
Through Hole Resistors CMF6056R000GNEA-ND
56 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6056R000GNEA CMF6056R000GNEA-ND
Product Name RES 56 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers