Vishay Intertechnology, Inc. RES 56.2K OHM 1W 1% AXIAL CMF6056K200FKRE

Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% AXIAL - CMF6056K200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% AXIAL
CMF6056K200FKRE
RES 56.2K OHM 1W 1% AXIAL CMF6056K200FKRE
RES 56.2Kohm 1W 1% AXIAL

RES 56.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056K200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056K200FKRE-ND
Through Hole Resistors CMF6056K200FKRE-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1713
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1713
Resistor,Metal Film,56.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,56.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056K200FKRE CMF6056K200FKRE-ND 42C1713
Product Name RES 56.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers