Vishay Intertechnology, Inc. RES 56.2K OHM 1W 1% AXIAL CMF6056K200FER6

Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% AXIAL - CMF6056K200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% AXIAL
CMF6056K200FER6
RES 56.2K OHM 1W 1% AXIAL CMF6056K200FER6
RES 56.2Kohm 1W 1% AXIAL

RES 56.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056K200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056K200FER6-ND
Through Hole Resistors CMF6056K200FER6-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1707
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1707
Resistor,Metal Film,562KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056K200FER6 CMF6056K200FER6-ND 42C1707
Product Name RES 56.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details