Vishay Intertechnology, Inc. RES 56.2K OHM 1W 1% AXIAL CMF6056K200FEEB

Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% AXIAL - CMF6056K200FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% AXIAL
CMF6056K200FEEB
RES 56.2K OHM 1W 1% AXIAL CMF6056K200FEEB
RES 56.2Kohm 1W 1% AXIAL

RES 56.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056K200FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056K200FEEB-ND
Through Hole Resistors CMF6056K200FEEB-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6056K200FEEB CMF6056K200FEEB-ND
Product Name RES 56.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers