VISHAY INTERTECHNOLOGY, INC.
CMF6056K000DEBF -- RES 56K OHM 1W 0.5% AXIAL
Vishay Intertechnology, Inc.
RES 56K OHM 1W 0.5% AXIAL
CMF6056K000DEBF
Description
RES 56Kohm 1W 0.5% AXIAL
Request a Quote
Email Supplier
Description
RES 56Kohm 1W 0.5% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF6056K000DEBF |
|
Product Name
|
RES 56K OHM 1W 0.5% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details