Vishay Intertechnology, Inc. RES 562 OHM 1W 1% AXIAL CMF60562R00FKR6

Description
RES 562ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1W 1% AXIAL - CMF60562R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1W 1% AXIAL
CMF60562R00FKR6
RES 562 OHM 1W 1% AXIAL CMF60562R00FKR6
RES 562ohm 1W 1% AXIAL

RES 562ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60562R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60562R00FKR6-ND
Through Hole Resistors CMF60562R00FKR6-ND
562 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1749
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1749
Resistor,Metal Film,562Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60562R00FKR6 CMF60562R00FKR6-ND 42C1749
Product Name RES 562 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details