Vishay Intertechnology, Inc. Metal Film Resistors - CMF60562R00FEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60562R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60562R00FEBF
Metal Film Resistors - CMF60562R00FEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60562R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60562R00FEBF-ND
Through Hole Resistors CMF60562R00FEBF-ND
562 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1744
Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1744
Resistor,Metal Film,562Ohms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60562R00FEBF CMF60562R00FEBF-ND 42C1744
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,562Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details