Vishay Intertechnology, Inc. RES 560 OHM 1W 5% AXIAL CMF60560R00JKR6

Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 5% AXIAL - CMF60560R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 5% AXIAL
CMF60560R00JKR6
RES 560 OHM 1W 5% AXIAL CMF60560R00JKR6
RES 560ohm 1W 5% AXIAL

RES 560ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60560R00JKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60560R00JKR6TR-ND
Through Hole Resistors 541-CMF60560R00JKR6TR-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60560R00JKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60560R00JKR6CT-ND
Through Hole Resistors 541-CMF60560R00JKR6CT-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C1732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C1732
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C1732
Resistor,Metal Film,560Ohms,500WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,560Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60560R00JKR6 541-CMF60560R00JKR6TR-ND 42C1732
Product Name RES 560 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers