Vishay Intertechnology, Inc. RES 560 OHM 1W 5% AXIAL CMF60560R00JKBF

Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 5% AXIAL - CMF60560R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 5% AXIAL
CMF60560R00JKBF
RES 560 OHM 1W 5% AXIAL CMF60560R00JKBF
RES 560ohm 1W 5% AXIAL

RES 560ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60560R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60560R00JKBF-ND
Through Hole Resistors CMF60560R00JKBF-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C1731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C1731
Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C1731
Resistor,Metal Film,560Ohms,500WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,560Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60560R00JKBF CMF60560R00JKBF-ND 42C1731
Product Name RES 560 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,560Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details