Vishay Intertechnology, Inc. RES 560 OHM 1W 5% AXIAL CMF60560R00JHEB

Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 5% AXIAL - CMF60560R00JHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 5% AXIAL
CMF60560R00JHEB
RES 560 OHM 1W 5% AXIAL CMF60560R00JHEB
RES 560ohm 1W 5% AXIAL

RES 560ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60560R00JHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60560R00JHEB-ND
Through Hole Resistors CMF60560R00JHEB-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60560R00JHEB CMF60560R00JHEB-ND
Product Name RES 560 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details