Vishay Intertechnology, Inc. RES 54.9 OHM 1W 0.1% AXIAL CMF6054R900BHRE

Description
RES 54.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1W 0.1% AXIAL - CMF6054R900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 0.1% AXIAL
CMF6054R900BHRE
RES 54.9 OHM 1W 0.1% AXIAL CMF6054R900BHRE
RES 54.9ohm 1W 0.1% AXIAL

RES 54.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6054R900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6054R900BHRE-ND
Through Hole Resistors CMF6054R900BHRE-ND
54.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6054R900BHRE CMF6054R900BHRE-ND
Product Name RES 54.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details