Vishay Intertechnology, Inc. Metal Film Resistors - CMF6054K900FHR6

Description
Metal Film Resistors - Through Hole CMF-60 54.9K 1% T-2 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 54.9K 1% T-2 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6054K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6054K900FHR6
Metal Film Resistors - CMF6054K900FHR6
Metal Film Resistors - Through Hole CMF-60 54.9K 1% T-2 RE6

Metal Film Resistors - Through Hole CMF-60 54.9K 1% T-2 RE6

Supplier's Site
Through Hole Resistors - CMF6054K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6054K900FHR6-ND
Through Hole Resistors CMF6054K900FHR6-ND
54.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6054K900FHR6 CMF6054K900FHR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details