Vishay Intertechnology, Inc. RES 54.9K OHM 1W 1% AXIAL CMF6054K900FHEK

Description
RES 54.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1W 1% AXIAL - CMF6054K900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1W 1% AXIAL
CMF6054K900FHEK
RES 54.9K OHM 1W 1% AXIAL CMF6054K900FHEK
RES 54.9Kohm 1W 1% AXIAL

RES 54.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6054K900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6054K900FHEK-ND
Through Hole Resistors CMF6054K900FHEK-ND
54.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6054K900FHEK CMF6054K900FHEK-ND
Product Name RES 54.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details