Vishay Intertechnology, Inc. Through Hole Resistors CMF60547R10BHR6

Description
547.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
547.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60547R10BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60547R10BHR6-ND
Through Hole Resistors CMF60547R10BHR6-ND
547.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

547.1 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 547.1 OHM 1W 0.1% AXIAL - CMF60547R10BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 547.1 OHM 1W 0.1% AXIAL
CMF60547R10BHR6
RES 547.1 OHM 1W 0.1% AXIAL CMF60547R10BHR6
RES 547.1ohm 1W 0.1% AXIAL

RES 547.1ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 547.1 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 547.1 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1704
Cmf60, 547.1 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1704
CMF60, 547.1 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 547.1 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60547R10BHR6-ND CMF60547R10BHR6 42C1704
Product Name Through Hole Resistors RES 547.1 OHM 1W 0.1% AXIAL Cmf60, 547.1 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 547 ohms 547 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details