Vishay Intertechnology, Inc. Through Hole Resistors CMF6053K300BERE70

Description
53.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6053K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6053K300BERE70-ND
Through Hole Resistors CMF6053K300BERE70-ND
53.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6053K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6053K300BERE70
Metal Film Resistors - CMF6053K300BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 53.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1697 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 53.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1697
Cmf60, 53.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1697
CMF60, 53.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 53.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6053K300BERE70-ND CMF6053K300BERE70 42C1697
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 53.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details