Vishay Intertechnology, Inc. RES 52.3 OHM 1W 1% AXIAL CMF6052R300FKEK

Description
RES 52.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1W 1% AXIAL - CMF6052R300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1W 1% AXIAL
CMF6052R300FKEK
RES 52.3 OHM 1W 1% AXIAL CMF6052R300FKEK
RES 52.3ohm 1W 1% AXIAL

RES 52.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6052R300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6052R300FKEK-ND
Through Hole Resistors CMF6052R300FKEK-ND
52.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6052R300FKEK CMF6052R300FKEK-ND
Product Name RES 52.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details