Vishay Intertechnology, Inc. Through Hole Resistors CMF6052R000FKR6

Description
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6052R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6052R000FKR6-ND
Through Hole Resistors CMF6052R000FKR6-ND
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52 OHM 1W 1% AXIAL - CMF6052R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52 OHM 1W 1% AXIAL
CMF6052R000FKR6
RES 52 OHM 1W 1% AXIAL CMF6052R000FKR6
RES 52ohm 1W 1% AXIAL

RES 52ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay
42C1691
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay 42C1691
CMF60, 52 Ohm, +/- 1 Percent, 100 ppm

CMF60, 52 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6052R000FKR6-ND CMF6052R000FKR6 42C1691
Product Name Through Hole Resistors RES 52 OHM 1W 1% AXIAL Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52 ohms 52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details