Vishay Intertechnology, Inc. RES 51.1 OHM 1W 1% AXIAL CMF6051R100FLEB

Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 1% AXIAL - CMF6051R100FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% AXIAL
CMF6051R100FLEB
RES 51.1 OHM 1W 1% AXIAL CMF6051R100FLEB
RES 51.1ohm 1W 1% AXIAL

RES 51.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051R100FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100FLEB-ND
Through Hole Resistors CMF6051R100FLEB-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051R100FLEB CMF6051R100FLEB-ND
Product Name RES 51.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers