Vishay Intertechnology, Inc. Metal Film Resistors - CMF6051R100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6051R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6051R100FKBF
Metal Film Resistors - CMF6051R100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6051R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100FKBF-ND
Through Hole Resistors CMF6051R100FKBF-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1661
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1661
Resistor,Metal Film,51.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,51.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051R100FKBF CMF6051R100FKBF-ND 42C1661
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details