Vishay Intertechnology, Inc. RES 51.1 OHM 1W 1% AXIAL CMF6051R100FHEK

Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 1% AXIAL - CMF6051R100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% AXIAL
CMF6051R100FHEK
RES 51.1 OHM 1W 1% AXIAL CMF6051R100FHEK
RES 51.1ohm 1W 1% AXIAL

RES 51.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051R100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100FHEK-ND
Through Hole Resistors CMF6051R100FHEK-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051R100FHEK CMF6051R100FHEK-ND
Product Name RES 51.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details