Vishay Intertechnology, Inc. RES 51.1 OHM 1W 1% AXIAL CMF6051R100FHBF

Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 1% AXIAL - CMF6051R100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% AXIAL
CMF6051R100FHBF
RES 51.1 OHM 1W 1% AXIAL CMF6051R100FHBF
RES 51.1ohm 1W 1% AXIAL

RES 51.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051R100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100FHBF-ND
Through Hole Resistors CMF6051R100FHBF-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1658
Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1658
Resistor,Metal Film,51.1Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,51.1Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051R100FHBF CMF6051R100FHBF-ND 42C1658
Product Name RES 51.1 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,51.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details