Vishay Intertechnology, Inc. RES 51.1 OHM 1W 0.25% AXIAL CMF6051R100CEBF

Description
RES 51.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 0.25% AXIAL - CMF6051R100CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 0.25% AXIAL
CMF6051R100CEBF
RES 51.1 OHM 1W 0.25% AXIAL CMF6051R100CEBF
RES 51.1ohm 1W 0.25% AXIAL

RES 51.1ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051R100CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100CEBF-ND
Through Hole Resistors CMF6051R100CEBF-ND
51.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C1657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C1657
Resistor,metal Film,51.1Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C1657
Resistor,Metal Film,51.1Ohms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,51.1Ohms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051R100CEBF CMF6051R100CEBF-ND 42C1657
Product Name RES 51.1 OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,51.1Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers