Vishay Intertechnology, Inc. Through Hole Resistors CMF6051K200BEBF

Description
51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6051K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K200BEBF-ND
Through Hole Resistors CMF6051K200BEBF-ND
51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6051K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6051K200BEBF
Metal Film Resistors - CMF6051K200BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 51.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 51.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1654
Cmf60, 51.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1654
CMF60, 51.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 51.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051K200BEBF-ND CMF6051K200BEBF 42C1654
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 51.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details