Vishay Intertechnology, Inc. RES 51.1K OHM 1W 1% AXIAL CMF6051K100FKEB70

Description
RES 51.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 1% AXIAL - CMF6051K100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 1% AXIAL
CMF6051K100FKEB70
RES 51.1K OHM 1W 1% AXIAL CMF6051K100FKEB70
RES 51.1Kohm 1W 1% AXIAL

RES 51.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051K100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K100FKEB70-ND
Through Hole Resistors CMF6051K100FKEB70-ND
51.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051K100FKEB70 CMF6051K100FKEB70-ND
Product Name RES 51.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details