Vishay Intertechnology, Inc. RES 51.1K OHM 1W 0.1% AXIAL CMF6051K100BER6

Description
RES 51.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 0.1% AXIAL - CMF6051K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 0.1% AXIAL
CMF6051K100BER6
RES 51.1K OHM 1W 0.1% AXIAL CMF6051K100BER6
RES 51.1Kohm 1W 0.1% AXIAL

RES 51.1Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K100BER6-ND
Through Hole Resistors CMF6051K100BER6-ND
51.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1640
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1640
Resistor,Metal Film,511KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,511KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051K100BER6 CMF6051K100BER6-ND 42C1640
Product Name RES 51.1K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details