Vishay Intertechnology, Inc. Metal Film Resistors - CMF60512K00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60512K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60512K00BER6
Metal Film Resistors - CMF60512K00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60512K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60512K00BER6-ND
Through Hole Resistors CMF60512K00BER6-ND
512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1685
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1685
CMF60, 512 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 512 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60512K00BER6 CMF60512K00BER6-ND 42C1685
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers