Vishay Intertechnology, Inc. Through Hole Resistors CMF60512K00BEBF

Description
512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60512K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60512K00BEBF-ND
Through Hole Resistors CMF60512K00BEBF-ND
512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

512 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 512K OHM 1W 0.1% AXIAL - CMF60512K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 512K OHM 1W 0.1% AXIAL
CMF60512K00BEBF
RES 512K OHM 1W 0.1% AXIAL CMF60512K00BEBF
RES 512Kohm 1W 0.1% AXIAL

RES 512Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1684
Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1684
CMF60, 512 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 512 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60512K00BEBF-ND CMF60512K00BEBF 42C1684
Product Name Through Hole Resistors RES 512K OHM 1W 0.1% AXIAL Cmf60, 512 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers