Vishay Intertechnology, Inc. Metal Film Resistors - CMF60511R00FLEB

Description
Metal Film Resistors - Through Hole CMF-60 511 1% T-0 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 511 1% T-0 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60511R00FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60511R00FLEB
Metal Film Resistors - CMF60511R00FLEB
Metal Film Resistors - Through Hole CMF-60 511 1% T-0 EB e3

Metal Film Resistors - Through Hole CMF-60 511 1% T-0 EB e3

Supplier's Site
Through Hole Resistors - CMF60511R00FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60511R00FLEB-ND
Through Hole Resistors CMF60511R00FLEB-ND
511 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60511R00FLEB CMF60511R00FLEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers