Vishay Intertechnology, Inc. Through Hole Resistors CMF60511R00BEEK

Description
511 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60511R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60511R00BEEK-ND
Through Hole Resistors CMF60511R00BEEK-ND
511 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511 OHM 1W 0.1% AXIAL - CMF60511R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 0.1% AXIAL
CMF60511R00BEEK
RES 511 OHM 1W 0.1% AXIAL CMF60511R00BEEK
RES 511ohm 1W 0.1% AXIAL

RES 511ohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60511R00BEEK-ND CMF60511R00BEEK
Product Name Through Hole Resistors RES 511 OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details