Vishay Intertechnology, Inc. Metal Film Resistors - CMF60511K00FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60511K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60511K00FHR6
Metal Film Resistors - CMF60511K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60511K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60511K00FHR6-ND
Through Hole Resistors CMF60511K00FHR6-ND
511 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1676
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1676
Resistor,Metal Film,5.11MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.11MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60511K00FHR6 CMF60511K00FHR6-ND 42C1676
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details