Vishay Intertechnology, Inc. RES 510.1 OHM 1W 0.25% AXIAL CMF60510R10CHR6

Description
RES 510.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 510.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510.1 OHM 1W 0.25% AXIAL - CMF60510R10CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510.1 OHM 1W 0.25% AXIAL
CMF60510R10CHR6
RES 510.1 OHM 1W 0.25% AXIAL CMF60510R10CHR6
RES 510.1ohm 1W 0.25% AXIAL

RES 510.1ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60510R10CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510R10CHR6-ND
Through Hole Resistors CMF60510R10CHR6-ND
510.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay - 42C1670 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay
42C1670
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay 42C1670
CMF60, 510.1 Ohm, +/- 0.25 Percent, 50 ppm

CMF60, 510.1 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60510R10CHR6 CMF60510R10CHR6-ND 42C1670
Product Name RES 510.1 OHM 1W 0.25% AXIAL Through Hole Resistors Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details