Vishay Intertechnology, Inc. RES 510.1 OHM 1W 0.25% AXIAL CMF60510R10CHBF

Description
RES 510.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 510.1ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510.1 OHM 1W 0.25% AXIAL - CMF60510R10CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510.1 OHM 1W 0.25% AXIAL
CMF60510R10CHBF
RES 510.1 OHM 1W 0.25% AXIAL CMF60510R10CHBF
RES 510.1ohm 1W 0.25% AXIAL

RES 510.1ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60510R10CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510R10CHBF-ND
Through Hole Resistors CMF60510R10CHBF-ND
510.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510.1 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay - 42C1669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay
42C1669
Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay 42C1669
CMF60, 510.1 Ohm, +/- 0.25 Percent, 50 ppm

CMF60, 510.1 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60510R10CHBF CMF60510R10CHBF-ND 42C1669
Product Name RES 510.1 OHM 1W 0.25% AXIAL Through Hole Resistors Cmf60, 510.1 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details